KNOWLES ELECTRONICS, LLC.
HM-31066-000 -- AUDIO PRODUCTS - MICROPHONES
Knowles Electronics, LLC.
Audio Products - Microphones
HM-31066-000
Description
MIC ANALOG -20DB
Description
MIC ANALOG -20DB
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
HM-31066-000 |
|
Product Name
|
Audio Products - Microphones |
|
Impedance
|
500 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
SN Ratio
68 dB
Features
Digital
Voltage
1.6 to 3.5 volts
View Details
Directivity
Cardioid
Sensitivity
2.51 mV/Pa (17319 mV/psi)
View Details
Dynamic Range
-54 to -60 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
Thickness / Height
0.0591 inch (1.5 mm)
View Details