Our high temperature MLCC series exhibit stable performance across an extended operating temperature range of -55°C to +250°C. Both Class I and Class II parts are available with DC voltage ratings of 50,100 and 200V satisfying a wide range of demanding applications.
To provide high reliability operation in the extremes of temperature encountered in down hole exploration, avionics and automotive systems, Knowles High Temperature HiT range products are approved for use at elevated temperatures of up to 250°C
| Knowles Precision Devices | |
|---|---|
| Product Category | Capacitors |
| Product Number | HiT250 Range |
| Product Name | SMD Multi-Layer Ceramic Capacitor, High Temperature |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Applications | Aerospace; Automotive; Oil Exploration, Geothermal, Military |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |