OK International Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal HCV-9VG0053S

Description
TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:HCV Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:HCV Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal - 84AC7998 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal
84AC7998
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal 84AC7998
TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:HCV Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:HCV Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal - 55AC6839 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal
55AC6839
Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal 55AC6839
TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:V-Groove 40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:HCV Series RoHS Compliant: NA

TIP, SOLDERING IRON, 40DEG CHISEL, 5.3MM; Tip / Nozzle Width:5.3mm; Tip / Nozzle Style:V-Groove 40° Chisel; For Use With:Metcal MX-H6-HTD & CV-H6-HTD Hand Pieces; Product Range:HCV Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 84AC7998
Product Name Tip, Soldering Iron, 40Deg Chisel, 5.3Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 588988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
Output Current 13 amps
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details