OK International Power Supply, Programmable, 600W, 100-240V; Supply Voltage Vac Metcal HCT-PS1000

Description
POWER SUPPLY, PROGRAMMABLE, 600W, 100-240V; Supply Voltage VAC:240V; Power Rating:600W; For Use With:HCT-1000 Programmable Hand Held Convection Tool; Product Range:MRS-1000A Series; Plug Type:-; Supply Voltage:240V RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 600W, 100-240V; Supply Voltage VAC:240V; Power Rating:600W; For Use With:HCT-1000 Programmable Hand Held Convection Tool; Product Range:MRS-1000A Series; Plug Type:-; Supply Voltage:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 600W, 100-240V; Supply Voltage Vac Metcal - 52R7664 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 600W, 100-240V; Supply Voltage Vac Metcal
52R7664
Power Supply, Programmable, 600W, 100-240V; Supply Voltage Vac Metcal 52R7664
POWER SUPPLY, PROGRAMMABLE, 600W, 100-240V; Supply Voltage VAC:240V; Power Rating:600W; For Use With:HCT-1000 Programmable Hand Held Convection Tool; Product Range:MRS-1000A Series; Plug Type:-; Supply Voltage:240V RoHS Compliant: Yes

POWER SUPPLY, PROGRAMMABLE, 600W, 100-240V; Supply Voltage VAC:240V; Power Rating:600W; For Use With:HCT-1000 Programmable Hand Held Convection Tool; Product Range:MRS-1000A Series; Plug Type:-; Supply Voltage:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52R7664
Product Name Power Supply, Programmable, 600W, 100-240V; Supply Voltage Vac Metcal
AC Input Voltage 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1485553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details
HyPerformance Plasma Systems - HPR400XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 88 to 262 amps
View Details