Everett Charles Technologies Conn, Spring Loaded Contact, Waffle, 10A; Connector Type Everett Charles Tech HCP-25H

Description
CONN, SPRING LOADED CONTACT, WAFFLE, 10A; Connector Type:Spring Loaded Contact; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:10A; Overall Length:33.02mm; Spring Force Initial:1.29oz; Product Range:HCP Series
Datasheet
Description
CONN, SPRING LOADED CONTACT, WAFFLE, 10A; Connector Type:Spring Loaded Contact; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:10A; Overall Length:33.02mm; Spring Force Initial:1.29oz; Product Range:HCP Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Spring Loaded Contact, Waffle, 10A; Connector Type Everett Charles Tech - 29C2728 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Spring Loaded Contact, Waffle, 10A; Connector Type Everett Charles Tech
29C2728
Conn, Spring Loaded Contact, Waffle, 10A; Connector Type Everett Charles Tech 29C2728
CONN, SPRING LOADED CONTACT, WAFFLE, 10A; Connector Type:Spring Loaded Contact; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:10A; Overall Length:33.02mm; Spring Force Initial:1.29oz; Product Range:HCP Series

CONN, SPRING LOADED CONTACT, WAFFLE, 10A; Connector Type:Spring Loaded Contact; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:10A; Overall Length:33.02mm; Spring Force Initial:1.29oz; Product Range:HCP Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29C2728
Product Name Conn, Spring Loaded Contact, Waffle, 10A; Connector Type Everett Charles Tech
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details