The Spring Loaded Probe, Waffle, part number 22C9562, features a current rating of 35A and an overall length of 36.07mm. It is designed with a centerline spacing of 4.75mm and utilizes a waffle connector tip style. The probe has a preload spring force of 3.76oz and is constructed from heat-treated BeCu with a gold plating over hard nickel for the plunger. The barrel is made of phosphor bronze, also gold plated over silver, ensuring durability and conductivity. The mechanical life of the probe is rated for 250,000 cycles, making it suitable for long-term applications. It operates effectively within a temperature range of -55°C to 150°C. The average probe resistance is 25mOhm, contributing to its efficiency in electrical applications. This product is RoHS compliant, aligning with environmental standards.
SPRING LOADED PROBE, WAFFLE, 35A/36.07MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:35A; Overall Length:36.07mm; Spring Force Initial:3.76oz; Product Range:HCP Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22C9562 |
| Product Name | Spring Loaded Probe, Waffle, 35A/36.07Mm; Connector Type Everett Charles Tech |
| Current Rating | 35.0 amps |