Everett Charles Technologies Test System Interface Probe, 9.53Mm; Connector Type Everett Charles Tech GPP-95-2

Description
TEST SYSTEM INTERFACE PROBE, 9.53MM; Connector Type:Interface; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:-; Overall Length:9.53mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
Datasheet
Description
TEST SYSTEM INTERFACE PROBE, 9.53MM; Connector Type:Interface; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:-; Overall Length:9.53mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test System Interface Probe, 9.53Mm; Connector Type Everett Charles Tech - 23C1600 - Newark, An Avnet Company
Chicago, IL, United States
Test System Interface Probe, 9.53Mm; Connector Type Everett Charles Tech
23C1600
Test System Interface Probe, 9.53Mm; Connector Type Everett Charles Tech 23C1600
TEST SYSTEM INTERFACE PROBE, 9.53MM; Connector Type:Interface; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:-; Overall Length:9.53mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

TEST SYSTEM INTERFACE PROBE, 9.53MM; Connector Type:Interface; Centerline Spacing:2.54mm; Connector Tip Style:Point; Current Rating:-; Overall Length:9.53mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23C1600
Product Name Test System Interface Probe, 9.53Mm; Connector Type Everett Charles Tech
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details