KNOWLES
GD-60599-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
GD-60599-000
Description
Speakers & Transducers
Description
Speakers & Transducers
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
GD-60599-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
116 dB
Weight
6400.00 g (225.79 oz)
Application
Loudspeaker
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
38 watts
Impedance
8 ohms
Frequency Response
100 to 18000 Hz
View Details
Size
10.00 inch (254 mm)
Application
MusicAudio
View Details