WIRE WRAP TOOL, MANUAL, 30-22AWG; Wrap Tool Type:Gun; Wire Wrap Style:Standard; Outside Diameter Min:-; Outside Diameter Max:-; Wire Size (AWG):32AWG to 18AWG; Product Range:-; SVHC:No SVHC (27-Jun-2018); Wire Size AWG Max:18AWG; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24M2442 |
| Product Name | Wire Wrap Tool, Manual, 30-22Awg; Wrap Tool Type Metcal |