Two station dynamic fume extraction system. Main filter has a HEPA efficiency of >99.5% plus activated carbon to remove additional gases.
Type = Pre Filter
Series = BVX-200
ESD Safe = Yes
Extraction Type = Volume
Weight = 82g
Height = 10mm
Width = 400mm
Depth = 200mm
For Use With = BVX 201 Kit, BVX 208
| RS Components, Ltd. | |
|---|---|
| Product Category | Fume and Smoke Collectors |
| Product Number | 5113729 |
| Separation / Filtration System | Cartridge-type units; Volume |