Powerful low noise units that need no external ducting or compressor. Rated at 85W. Powerful 85m³/hr airflow rate. Bi -coloured LED indicates when filters require replacing
Type = Pre Filter
Series = BVX-100
ESD Safe = Yes
Extraction Type = Volume
Weight = 40g
Height = 100mm
Width = 170mm
Depth = 170mm
For Use With = BVX 101
| RS Components, Ltd. | |
|---|---|
| Product Category | Fume and Smoke Collectors |
| Product Number | 5115028 |
| Separation / Filtration System | Cartridge-type units; Volume |