KNOWLES
FK-31818-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
FK-31818-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
FK-31818-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
98 dB
Weight
730.00 g (25.75 oz)
View Details
Nominal Power
80 watts
Sensitivity
91 dB
Resonance Frequency
1110 Hz
View Details
2 suppliers
Features
Case
Nominal Power
750 watts
Impedance
3 ohms
View Details