Cornell Dubilier Film Capacitors FCP0805C392G

Description
3900pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Request a Quote Datasheet
Description
3900pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805C392G-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP0805C392G-ND
Film Capacitors FCP0805C392G-ND
3900pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)

3900pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP0805C392G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP0805C392G
Capacitors - Film Capacitors FCP0805C392G
CAP FILM 3900PF 2% 16VDC 0805

CAP FILM 3900PF 2% 16VDC 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FCP0805C392G-ND FCP0805C392G
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1943365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers