Cornell Dubilier Film Capacitors FCP0805C103G

Description
10000pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805C103G-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP0805C103G-ND
Film Capacitors FCP0805C103G-ND
10000pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)

10000pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP0805C103G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP0805C103G
Capacitors - Film Capacitors FCP0805C103G
CAP FILM 10000PF 2% 16VDC 0805

CAP FILM 10000PF 2% 16VDC 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FCP0805C103G-ND FCP0805C103G
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 156AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers