680pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)
Surface Mount Film Capacitors 0.00068µF 16V
CAP FILM 680PF 2% 16VDC 0603
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0603C681G-K1-ND | 2002-FCP0603C681G-K1 | FCP0603C681G-K1 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; High Frequency, Switching | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) |