Cornell Dubilier Film Capacitors FCP0603C222G-K1

Description
Surface Mount Film Capacitors 0.0022µF 16V
Request a Quote Datasheet
Description
Surface Mount Film Capacitors 0.0022µF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-FCP0603C222G-K1
Surface Mount Film Capacitors 0.0022µF 16V

Surface Mount Film Capacitors 0.0022µF 16V

Supplier's Site Datasheet
Film Capacitors - FCP0603C222G-K1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP0603C222G-K1-ND
Film Capacitors FCP0603C222G-K1-ND
2200pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)

2200pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP0603C222G-K1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP0603C222G-K1
Capacitors - Film Capacitors FCP0603C222G-K1
CAP FILM 2200PF 2% 16VDC 0603

CAP FILM 2200PF 2% 16VDC 0603

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-FCP0603C222G-K1 FCP0603C222G-K1-ND FCP0603C222G-K1
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed
Capacitance Range 0.0022 microF 0.0022 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details