Cornell Dubilier Film Paper Film Capacitors FCN6031E564K-T

Description
ADD CONTENT
Request a Quote
Description
ADD CONTENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCN6031E564K-T is a surface mount film capacitor from the FCN series, designed for general purpose applications including EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.56 µF, a voltage rating of 250 Vdc, and a tolerance of ±10%. The component uses a stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations, supports reflow soldering, and operates within a temperature range of -40°C to +85°C. Its physical dimensions are 0.598 in (15.2 mm) in length, 0.315 in (8.0 mm) in width, and 0.146 in (3.7 mm) in thickness. The capacitor meets the series' life test of 1000 hours at 125% rated voltage and provides an insulation resistance of at least 3 MΩ·µF. The part is non-magnetic and rated for withstand voltage of 150% of its rated voltage for 5 seconds.

Datasheet Summary
Powered by GS/AI

The FCN6031E564K-T is a surface mount film capacitor from the FCN series, designed for general purpose applications including EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.56 µF, a voltage rating of 250 Vdc, and a tolerance of ±10%. The component uses a stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations, supports reflow soldering, and operates within a temperature range of -40°C to +85°C. Its physical dimensions are 0.598 in (15.2 mm) in length, 0.315 in (8.0 mm) in width, and 0.146 in (3.7 mm) in thickness. The capacitor meets the series' life test of 1000 hours at 125% rated voltage and provides an insulation resistance of at least 3 MΩ·µF. The part is non-magnetic and rated for withstand voltage of 150% of its rated voltage for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - FCN6031E564K-T - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
FCN6031E564K-T
Film Paper Film Capacitors FCN6031E564K-T
ADD CONTENT

ADD CONTENT

Supplier's Site Datasheet
Film Capacitors 2002-FCN6031E564K-T
Surface Mount Film Capacitors 0.56µF 250V

Surface Mount Film Capacitors 0.56µF 250V

Supplier's Site Datasheet
Film Capacitors - FCN6031E564K-T-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCN6031E564K-T-ND
Film Capacitors FCN6031E564K-T-ND
0.56µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 6031 (1580 Metric)

0.56µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 6031 (1580 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCN6031E564K-T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCN6031E564K-T
Capacitors - Film Capacitors FCN6031E564K-T
CAP FILM 0.56UF 10% 250VDC 6031

CAP FILM 0.56UF 10% 250VDC 6031

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FCN6031E564K-T 2002-FCN6031E564K-T FCN6031E564K-T-ND FCN6031E564K-T
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polyester Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-106SML035MD4Q5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
3 suppliers
Film Paper Film Capacitors - 105RSB152K2JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details