The FCN3925A824K-V is a surface mount film capacitor designed for general-purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.82 µF with a tolerance of ±10%, a rated voltage of 100 Vdc, and utilizes a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction for low ESR and high frequency performance. The part measures 0.386 in. (9.8 mm) in length, 0.248 in. (6.3 mm) in width, and 0.169 in. (4.3 mm) in height. It operates within a temperature range of -40 °C to +85 °C, withstands 150% of rated voltage for 60 seconds, and is designed for reflow soldering with lead-free Sn-Ag-Cu terminations.
0.82µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3925 (9863 Metric)
Surface Mount Film Capacitors 0.82µF 100V
CAP FILM 0.82UF 10% 100VDC 3925
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN3925A824K-V | FCN3925A824K-V-ND | 2002-FCN3925A824K-V | FCN3925A824K-V |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.8200 microF | 0.8200 microF | 0.8200 microF | 0.8200 microF |