The FCN3022A474K-X is a surface mount film capacitor with a stacked metallized polyethylene naphthalate (PEN) construction, designed for general purpose applications such as EMI filtering, power supply decoupling, and signal coupling. It has a capacitance of 0.47 µF with a tolerance of ±10%, a rated voltage of 100 Vdc, and dimensions of 0.303 in (7.7 mm) in length, 0.217 in (5.5 mm) in width, and 0.157 in (4.0 mm) in height. The capacitor operates within a temperature range of -40 °C to +85 °C, withstands 150% of rated voltage for 5 seconds, and meets a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms. It is lead-free, nonmagnetic, and suitable for reflow soldering with a maximum surface temperature of 230 °C.
Surface Mount Film Capacitors 0.47µF 100V
Win Source Part Number: 967177-FCN3022A474K-
Category: Capacitors>Film Capacitors
Series: FCN
Termination: Solder Pads
Package: Tape & Reel (TR)
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.165" (4.19mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 0.47 µF
Tolerance: ±10%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Package / Case: 3022 (7755 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.303" L x 0.217" W (7.70mm x 5.50mm)
Alternative Parts (Cross-Reference): ECW-U1474KCV; LDEED3470KA0N00; LDEEE3470KA5N00; CB052E0474KBC; LDEMH3470KA5N00; CB042D0474JBCFCN3022
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Cornell Dubilier Electronics (CDE)
0.47µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3022 (7755 Metric)
CAP FILM 0.47UF 10% 100VDC 3022
CAP FILM 0.47UF 10% 100VDC 3022
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN3022A474K-X | 2002-FCN3022A474K-X | 967177-FCN3022A474K-X | 338-FCN3022A474K-XTR-ND | FCN3022A474K-X |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |