Cornell Dubilier Film Capacitors FCN3022A394K

Description
0.39µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3022 (7755 Metric)
Request a Quote Datasheet
Description
0.39µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3022 (7755 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCN3022A394K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCN3022A394K-ND
Film Capacitors FCN3022A394K-ND
0.39µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3022 (7755 Metric)

0.39µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 3022 (7755 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCN3022A394K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCN3022A394K
Capacitors - Film Capacitors FCN3022A394K
CAP FILM 0.39UF 10% 100VDC 3022

CAP FILM 0.39UF 10% 100VDC 3022

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FCN3022A394K-ND FCN3022A394K
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF240J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details