The FCN2825E224K-Y is a surface mount film capacitor from the FCN series, designed for general-purpose applications requiring stable temperature and frequency characteristics. It has a capacitance of 0.22 µF with a tolerance of ±10%, a rated voltage of 250 Vdc, and dimensions of 0.280 in (7.1 mm) in length, 0.248 in (6.3 mm) in width, and 0.201 in (5.1 mm) in height. The capacitor uses a stacked metallized polyethylene naphthalate (PEN) film construction, provides low ESR, and is suitable for reflow soldering. It supports an operating temperature range of -40 °C to +85 °C and meets a withstand voltage of 150% of rated voltage for 5 seconds. The termination is lead-free with a Sn-Ag-Cu solder finish.
0.22µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2825 (7163 Metric)
Surface Mount Film Capacitors 0.22µF 250V
CAP FILM 0.22UF 10% 250VDC 2825
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2825E224K-Y | FCN2825E224K-Y-ND | 2002-FCN2825E224K-Y | FCN2825E224K-Y |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |