The FCN2820A224K-Z is a surface mount film capacitor in the FCN series, designed for general-purpose applications like decoupling and EMI filtering. It uses a non-inductive stacked metallized PEN construction for low ESR and stable performance. The part has a 2820 case size, measuring 0.280 in. (7.1 mm) long and 0.197 in. (5.0 mm) wide, with a thickness of 0.094 in. (2.4 mm). It is rated for 100 Vdc, offers 0.22 µF capacitance with ±10% tolerance, and operates from -40 °C to +85 °C. The capacitor withstands 150% of rated voltage for 60 seconds and is lead-free with a Sn-Ag-Cu termination. Insulation resistance is ≥3000 MΩ. It is reflow solderable with a maximum surface temperature of 230 °C.
0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2820 (7150 Metric)
Surface Mount Film Capacitors 0.22µF 100V
CAP FILM 0.22UF 10% 100VDC 2820
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2820A224K-Z | FCN2820A224K-Z-ND | 2002-FCN2820A224K-Z | FCN2820A224K-Z |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |