The FCN2420E823K-B is a surface mount film capacitor from the FCN series, designed for general-purpose applications requiring stable temperature and frequency characteristics, such as EMI filtering, power supply decoupling, and signal coupling. It features a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction with lead-free Sn-Ag-Cu terminations, suitable for reflow soldering. This part has a capacitance of 0.0082 µF with a tolerance of ±10%, a rated voltage of 250 Vdc, and dimensions of 0.236 in (6.0 mm) in length, 0.197 in (5.0 mm) in width, and 0.126 in (3.2 mm) in thickness. It operates within a temperature range of -40 °C to +85 °C and withstands 150% of rated voltage for 5 seconds. Dissipation factor is 1.0% max at 1 kHz and 5 Vrms. Insulation resistance is 3000 MΩ min. The part meets all FCN series specifications for moisture resistance and life testing.
Surface Mount Film Capacitors 0.082µF 250V
0.082µF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2420 (6050 Metric)
CAP FILM 0.082UF 10% 250VDC 2420
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN2420E823K-B | 2002-FCN2420E823K-B | FCN2420E823K-B-ND | FCN2420E823K-B |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF |