The FCN1913G222J-E1 is a surface mount film capacitor with a stacked metallized PEN construction, designed for EMI filtering, decoupling, and signal coupling. Rated at 400 Vdc and 0.002 µF (±5%), it measures 0.189 in (4.8 mm) long, 0.130 in (3.3 mm) wide, and 0.055 in (1.4 mm) thick. It operates from -40 °C to +85 °C, withstands 150% rated voltage for 5 seconds, and is reflow solderable with a maximum surface temperature of 230 °C. Dissipation factor is 1.0% max at 1 kHz. Terminations are lead-free Sn-Ag-Cu.
Surface Mount Film Capacitors 0.0022µF 400V
2200pF Film Capacitor 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 2200PF 5% 400VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913G222J-E1 | 2002-FCN1913G222J-E1 | FCN1913G222J-E1-ND | FCN1913G222J-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0020 microF | 0.0022 microF | 0.0022 microF |