The FCN1913E122K-E1 is a surface mount film capacitor in the FCN series, featuring a stacked metallized polyethylene naphthalate (PEN) film construction for stable temperature and frequency characteristics. It has a capacitance of 0.0012 µF (1200 pF) with a tolerance of ±10%, a voltage rating of 250 Vdc, and dimensions of 0.189 in (4.8 mm) in length, 0.130 in (3.3 mm) in width, and 0.055 in (1.4 mm) in thickness. It is designed for reflow soldering, operates within a temperature range of -40 °C to +85 °C, and meets a dissipation factor of 1.0% maximum at 1 kHz and 5 Vrms. The capacitor has non-magnetic, lead-free terminations with a Sn-Ag-Cu solder finish. It withstands 150% of rated voltage for 5 seconds and complies with a 1000-hour life test at 125% rated voltage and rated temperature.
1200pF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
Surface Mount Film Capacitors 0.0012µF 250V
CAP FILM 1200PF 10% 250VDC 1913
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E122K-E1 | FCN1913E122K-E1-ND | 2002-FCN1913E122K-E1 | FCN1913E122K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 1.00E-3 microF | 0.0012 microF | 0.0012 microF |