The FCN1913E103K-E1 is a surface mount film capacitor in a 1913 case size (4.8 mm × 3.3 mm) with a 0.010 µF capacitance and a 250 Vdc rating, ±10% tolerance. It uses a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, offering low ESR and stable performance for applications such as EMI filtering and decoupling. The capacitor is rated for operation from -40°C to +85°C, withstands 150% of rated voltage for 5 seconds, and complies with lead-free and nonmagnetic construction standards. Its dimensions are 0.189 in. × 0.130 in. × 0.055 in. (4.8 mm × 3.3 mm × 1.4 mm).
Surface Mount Film Capacitors 0.01µF 250V
10000pF Film Capacitor 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1913 (4833 Metric)
CAP FILM 10000PF 10% 250VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCN1913E103K-E1 | 2002-FCN1913E103K-E1 | FCN1913E103K-E1-ND | FCN1913E103K-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |