The FCA1206C684M-H3 is a surface mount acrylic film capacitor with a capacitance of 0.68 µF and a rated voltage of 16 Vdc, housed in a 1206 case measuring 3.2 mm × 1.6 mm × 1.4 mm. It operates from -40 °C to +85 °C, has a dissipation factor of 0.015 at 1 kHz and +20 °C, and supports an AC voltage rating of 12 Vrms. The capacitor is non-polarized, non-inductive, and features low ESR, suitable for filtering, decoupling, and noise attenuation in DC-DC conversion circuits. Its maximum current at 1 MHz is 1.34 Arms. Insulation resistance exceeds 100 MΩ·µF for capacitances greater than 0.33 µF, and it meets moisture resistance and life test requirements under stress conditions specified by the manufacturer.
0.68µF Film Capacitor 12V 16V Acrylic, Metallized 1206 (3216 Metric)
0.68µF Film Capacitor 12V 16V Acrylic, Metallized 1206 (3216 Metric)
0.68µF Film Capacitor 12V 16V Acrylic, Metallized 1206 (3216 Metric)
Acrylic Surface Mount Film Capacitors 0.68µF 16V
CAP FILM 0.68UF 20% 16VDC 1206
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCA1206C684M-H3 | 338-2777-1-ND | 338-2777-6-ND | 2002-FCA1206C684M-H3 | FCA1206C684M-H3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Acrylic, Metallized | |||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |