Knowles Precision Devices Microphones FB-MU-30749-000

Description
Microphones Boom Assem U Series Uni DFG-30445-00
Datasheet
Description
Microphones Boom Assem U Series Uni DFG-30445-00
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
FB-MU-30749-000
Microphones FB-MU-30749-000
Microphones Boom Assem U Series Uni DFG-30445-00

Microphones Boom Assem U Series Uni DFG-30445-00

Buy Now Datasheet
Audio Products - Microphones FB-MU-30749-000
MIC BOOM ANALOG UNI -69DB

MIC BOOM ANALOG UNI -69DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number FB-MU-30749-000 FB-MU-30749-000
Product Name Microphones Audio Products - Microphones
Impedance 1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details