Knowles Microphones FB-EM-30346-000

Description
Microphones 1M, OMNI, 167MM LONG 60MM WIRE, 5.4 DIA
Datasheet
Description
Microphones 1M, OMNI, 167MM LONG 60MM WIRE, 5.4 DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
FB-EM-30346-000
Microphones FB-EM-30346-000
Microphones 1M, OMNI, 167MM LONG 60MM WIRE, 5.4 DIA

Microphones 1M, OMNI, 167MM LONG 60MM WIRE, 5.4 DIA

Buy Now Datasheet
Audio Products - Microphones FB-EM-30346-000
MIC BOOM ANLG OMNI -48DB 0.748D

MIC BOOM ANLG OMNI -48DB 0.748D

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number FB-EM-30346-000 FB-EM-30346-000
Product Name Microphones Audio Products - Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details