Knowles Electronics, LLC. Microphones FB-EM-30345-000

Description
Microphones 20M, NOISE CANCELING 167MM LONG, 5.4 DIA
Datasheet
Description
Microphones 20M, NOISE CANCELING 167MM LONG, 5.4 DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
FB-EM-30345-000
Microphones FB-EM-30345-000
Microphones 20M, NOISE CANCELING 167MM LONG, 5.4 DIA

Microphones 20M, NOISE CANCELING 167MM LONG, 5.4 DIA

Buy Now Datasheet
Audio Products - Microphones FB-EM-30345-000
MIC BOOM ANLG NC -50DB 0.748DIA

MIC BOOM ANLG NC -50DB 0.748DIA

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number FB-EM-30345-000 FB-EM-30345-000
Product Name Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details