Knowles Microphones FB-EI-30026-000

Description
300Hz ~ 4.7kHz Analog Microphone Boom Noise Cancelling (-87dB ±5dB @ 74dB SPL) Wire Leads
Request a Quote Datasheet
Description
300Hz ~ 4.7kHz Analog Microphone Boom Noise Cancelling (-87dB ±5dB @ 74dB SPL) Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - FB-EI30026000-ND - DigiKey
Thief River Falls, MN, United States
Microphones
FB-EI30026000-ND
Microphones FB-EI30026000-ND
300Hz ~ 4.7kHz Analog Microphone Boom Noise Cancelling (-87dB ±5dB @ 74dB SPL) Wire Leads

300Hz ~ 4.7kHz Analog Microphone Boom Noise Cancelling (-87dB ±5dB @ 74dB SPL) Wire Leads

Buy Now Datasheet
Audio Products - Microphones FB-EI-30026-000
MIC BOOM ANLG NC -87DB 0.709DIA

MIC BOOM ANLG NC -87DB 0.709DIA

Supplier's Site
Sheung Wan, Hong Kong
Microphones
FB-EI-30026-000
Microphones FB-EI-30026-000
Microphones 1M, NOISE CANCELING 172MM LONG, 5.4 DIA

Microphones 1M, NOISE CANCELING 172MM LONG, 5.4 DIA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number FB-EI30026000-ND FB-EI-30026-000 FB-EI-30026-000
Product Name Microphones Audio Products - Microphones Microphones
Sensitivity 0.0447 mV/Pa (308 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details