Knowles Microphones FB-DO-32103-000

Description
Microphones boom microphone
Datasheet
Description
Microphones boom microphone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - FB-DO-32103-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
FB-DO-32103-000
Microphones FB-DO-32103-000
Microphones boom microphone

Microphones boom microphone

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number FB-DO-32103-000
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Noise Canceling Microphones - CEM-N9750EAA544NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers