KNOWLES
FB-23891-000 -- MICROPHONES
Knowles
Microphones
FB-23891-000
Datasheet
Datasheet
Technical Specifications
|
Product Category
|
Audio Microphones |
Audio Microphones |
|
Product Number
|
FB-23891-000 |
FB-23891-000 |
|
Product Name
|
Microphones |
Audio Products - Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.1181 inch (3 mm)
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Sensitivity
12.59 mV/Pa (86798 mV/psi)
Impedance
300 ohms
View Details
Mallory Sonalert Products, Inc.
Frequency Response
50 to 12000 Hz
Dynamic Range
120 dB re 20µPa
Actual Size
0.1575 inch (4 mm)
View Details
4 suppliers