The F250B620JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and capacitance of 62 pF. It is cast in a rectangular case and rated for a temperature range of -55 °C to 70 °C with ripple. Its rated current at 3 MHz is 1.8 A rms, and it has a capacitance tolerance of ±5%. The physical dimensions are 2.750 in. long x 1.813 in. high x 0.375 in. thick. This part meets the electrical equivalence of MIL-C-5 Styles CM70 in capacitance and current ratings, but exceeds it in environmental performance and reliability.
Datasheet Summary Powered by GS/AI
The F250B620JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and capacitance of 62 pF. It is cast in a rectangular case and rated for a temperature range of -55 °C to 70 °C with ripple. Its rated current at 3 MHz is 1.8 A rms, and it has a capacitance tolerance of ±5%. The physical dimensions are 2.750 in. long x 1.813 in. high x 0.375 in. thick. This part meets the electrical equivalence of MIL-C-5 Styles CM70 in capacitance and current ratings, but exceeds it in environmental performance and reliability.