Cornell Dubilier Mica F250B560JM

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F250B560JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 56 pF. It is housed in a rectangular case with physical dimensions of 3.109 in length, 2.625 in width, and 0.375 in maximum height. The capacitor supports an operating temperature range of -55 °C to 70 °C with ripple and has a capacitance tolerance of ±5%. Its rated current at 3 MHz is 1.8 A rms, 0.75 A rms at 1 MHz, 0.27 A rms at 300 kHz, and 0.068 A rms at 100 kHz. It is electrically equivalent to MIL-C-5 Style CM70 but offers enhanced environmental capability and reliability.

Datasheet Summary
Powered by GS/AI

The F250B560JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 56 pF. It is housed in a rectangular case with physical dimensions of 3.109 in length, 2.625 in width, and 0.375 in maximum height. The capacitor supports an operating temperature range of -55 °C to 70 °C with ripple and has a capacitance tolerance of ±5%. Its rated current at 3 MHz is 1.8 A rms, 0.75 A rms at 1 MHz, 0.27 A rms at 300 kHz, and 0.068 A rms at 100 kHz. It is electrically equivalent to MIL-C-5 Style CM70 but offers enhanced environmental capability and reliability.

Suppliers

Company
Product
Description
Supplier Links
Mica - F250B560JM - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number F250B560JM
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 70 C (-67 to 158 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers