F250B502JM is a high-voltage mica capacitor designed for radio transmitter circuits from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and capacitance of 5000 pF. It is enclosed in a rectangular case, operates from -55 °C to 70 °C with ripple, and has a capacitance tolerance of ±5%. The capacitor supports a rated RMS current of 9.1 A at 3 MHz, 8.2 A at 1 MHz, 6.2 A at 300 kHz, and 3.0 A at 100 kHz.
High-Voltage Types Application Guide, Transmitting Mica 5000µF
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-F250B502JM |
| Product Name | Mica Capacitors |
| Capacitance Type | Fixed |