The F250B431JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a capacitance of 430 pF, a rated peak voltage of 5000 V, and a capacitance tolerance of ±5%. It operates within a temperature range of -55°C to 70°C with ripple and has a rated current of 4.7 A at 3 MHz, 3.0 A at 1 MHz, 1.5 A at 300 kHz, and 0.68 A at 100 kHz. The capacitor is cast in a rectangular case with dimensions of 3.109 ±0.031 in by 2.313 ±0.031 in by 1.813 in maximum height.
High-Voltage Types Application Guide, Transmitting Mica 430µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B431JM | 2002-F250B431JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 4.30E-4 microF | 430 microF |