The F250B422JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 4200 pF. It is cast in a rectangular case with dimensions of 2.313 in × 1.625 in × 1.813 in max and operates within a temperature range of -55 °C to 70 °C with ripple. The capacitance tolerance is ±5%. Its rated rms current at 1 MHz is 4.7 A, at 300 kHz is 3.0 A, and at 100 kHz is 1.5 A, as specified for the F2 series at 5000 V peak voltage. It is electrically equivalent to MIL-C-5 Style CM70 in capacitance and current ratings but offers superior environmental capability and reliability.
High-Voltage Types Application Guide, Transmitting Mica 4200µF
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-F250B422JM |
| Product Name | Mica Capacitors |
| Capacitance Type | Fixed |