The F250B242JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz. It has a capacitance of 2400 pF with a tolerance of ±5%, a rated peak voltage of 5000 V, and an operating temperature range of -55 °C to 70 °C with ripple. The capacitor is cast in a rectangular case with dimensions of 3.109 ± 0.031 inches in length, 2.250 ± 0.063 inches in width, and 1.813 inches maximum in height. It is rated for a maximum ripple current of 4.3 A at 3 MHz, 6.2 A at 1 MHz, 4.3 A at 300 kHz, and 2.0 A at 100 kHz. Electrically, it is equivalent to MIL-C-5 Style CM70 but offers enhanced environmental capability and reliability.
High-Voltage Types Application Guide, Transmitting Mica 2400µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F250B242JM | 2002-F250B242JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0024 microF | 2400 microF |