The F230B252JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 3000 V and a capacitance of 2500 pF. It is cast in a rectangular case and operates within a temperature range of -55 °C to 70 °C with ripple. The capacitor has a capacitance tolerance of ±5% and is rated for a maximum current of 3.9 A rms at 1 MHz. Dimensions are 2.625 ±0.005 in. in length, 1.813 in. maximum in height, and 0.375 in. maximum in thickness.
High-Voltage Types Application Guide, Transmitting Mica 2500µF
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-F230B252JM |
| Product Name | Mica Capacitors |
| Capacitance Type | Fixed |