F230B202JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 2000 V and a capacitance of 2000 pF. It is cast in a rectangular case with dimensions of 2.625 in × 2.313 in × 1.813 in maximum, and supports an operating temperature range of -55°C to 70°C with ripple current. The capacitor has a capacitance tolerance of ±5% and is rated for 7.5 A rms at 3 MHz, 6.2 A rms at 1 MHz, 3.6 A rms at 300 kHz, and 1.8 A rms at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM70 but offers improved environmental performance and reliability.
High-Voltage Types Application Guide, Transmitting Mica 2000µF
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-F230B202JM |
| Product Name | Mica Capacitors |
| Capacitance Type | Fixed |