F215B473JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 1500 V and a capacitance of 47 nF. It is housed in a rectangular case with dimensions of 2.313 ±0.031 in by 2.625 ±0.005 in and operates within a temperature range of -55 °C to 70 °C with ripple. The capacitor has a capacitance tolerance of ±5% and is rated for a 3 MHz RMS current of 15 A, 1 MHz of 16 A, 300 kHz of 15 A, and 100 kHz of 7.5 A. The part meets the electrical equivalence of MIL-C-5 Styles CM70 in capacitance and current ratings while offering enhanced environmental capability and reliability.
High-Voltage Types Application Guide, Transmitting Mica 47000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | F215B473JM | 2002-F215B473JM |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0470 microF | 47000 microF |