The F205B204JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 500 V and a capacitance of 200,000 pF. It is mounted in a rectangular case, with a maximum height of 3.109 inches and a maximum width of 2.625 inches. The capacitor operates with a ripple current rating of 15 A at 3 MHz, 18 A at 1 MHz, 15 A at 300 kHz, and 8.2 A at 100 kHz, and is rated for an operating temperature range of -55 ºC to 70 ºC. Capacitance tolerance is ±5%. It is electrically equivalent to MIL-C-5 Styles CM70 but offers superior environmental capability and reliability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | F205B204JM |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 70 C (-67 to 158 F) |
| Electrostatic Capacitors | Mica |