Everett Charles Technologies Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech F-S-W

Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Waffle; Current Rating:5A; Overall Length:19.81mm; Spring Force Initial:3oz; Spring Force Working Travel:10oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Waffle; Current Rating:5A; Overall Length:19.81mm; Spring Force Initial:3oz; Spring Force Working Travel:10oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 46F3782 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
46F3782
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 46F3782
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Waffle; Current Rating:5A; Overall Length:19.81mm; Spring Force Initial:3oz; Spring Force Working Travel:10oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Waffle; Current Rating:5A; Overall Length:19.81mm; Spring Force Initial:3oz; Spring Force Working Travel:10oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46F3782
Product Name Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Contacts - 1377G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Module connector - MS6-9-AMV-EX - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details