Everett Charles Technologies Connector; Connector Type Everett Charles Tech F-S-R

Description
Connector; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:19.81mm; Spring Force Initial:2oz; Spring Force Working Travel:6oz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:19.81mm; Spring Force Initial:2oz; Spring Force Working Travel:6oz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector; Connector Type Everett Charles Tech - 94F3340 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Connector Type Everett Charles Tech
94F3340
Connector; Connector Type Everett Charles Tech 94F3340
Connector; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:19.81mm; Spring Force Initial:2oz; Spring Force Working Travel:6oz; Product Range:- RoHS Compliant: Yes

Connector; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Radius; Current Rating:5A; Overall Length:19.81mm; Spring Force Initial:2oz; Spring Force Working Travel:6oz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F3340
Product Name Connector; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products