Everett Charles Technologies Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech F-S-C

Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:19.81mm; Spring Force Initial:2oz; Spring Force Working Travel:6oz RoHS Compliant: Yes
Datasheet
Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:19.81mm; Spring Force Initial:2oz; Spring Force Working Travel:6oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 94F3339 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
94F3339
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 94F3339
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:19.81mm; Spring Force Initial:2oz; Spring Force Working Travel:6oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Point; Current Rating:5A; Overall Length:19.81mm; Spring Force Initial:2oz; Spring Force Working Travel:6oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F3339
Product Name Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Barbed tubing connector - RTU-PK-3/3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details