The EPFC series consists of Euro-style, vacuum-impregnated metallized polypropylene power factor correction capacitors with a round aluminum studded case, designed for single-phase and three-phase applications up to 4,800 VAC. The EPFC030G33H variant is rated for 30 KVAR at 50 Hz, with a 440 VAC nominal voltage in a three-phase delta configuration, and has an approximate size of 116 x 247 mm and a weight of 2.81 kg. It operates within a temperature range of -40°C to +55°C and meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and IS 13340 standards. The series includes discharge resistors and is rated for continuous operation up to 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC030G33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |