The EPFC020G33H is a three-phase, euro-style, vacuum-impregnated metallized polypropylene power factor correction capacitor rated for 400 VAC at 50 Hz, with a reactive power rating of 20 KVAR, a capacitance of 397.9 µF, and dimensions of 95 mm in diameter by 247 mm in height. It weighs 1.93 kg and includes internal discharge resistors. The capacitor is rated for an operating temperature range of -40°C to +55°C, with a life expectancy of up to 200,000 hours. It complies with UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. The part is manufactured in China or India.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC020G33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |