The EPFC020F33N is a three-phase, Euro-style power factor correction capacitor with a rated reactive power of 20 KVAR at 480 VAC, 60 Hz, and an internal delta connection. It has a capacitance of 230.3 µF, a rated RMS current of 24 A, and dimensions of 86 mm in diameter by 245 mm in height, weighing 1.6 kg. The capacitor is built with vacuum-impregnated metallized polypropylene in an aluminum studded case, includes internal discharge resistors, and complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and other standards. It operates within a temperature range of -40°C to +55°C and supports an over-voltage rating of 120%. The part is designed for high-reliability applications, including harmonic filtering, with a life rating of over 200,000 hours and total losses below 0.5 W per KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC020F33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |