The EPFC0167C33N is a three-phase, euro-style, vacuum-impregnated metallized polypropylene power factor correction capacitor rated for 480 VAC, 60 Hz, and designed for high harmonic applications. It has a reactive power rating of 16.7 KVAR, capacitance of 191.9 µF, and operates within a temperature range of -40°C to +55°C. The component has a case dimensions of 86 x 305 mm, weighs 1.9 kg, and includes internal discharge resistors. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards, with an over-voltage rating of 120% and over-current rating of 120%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0167C33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |